Status: | Production |
---|---|
Series: | AD828 |
RoHS: | Compliant |
Excellent Video Performance Differential Gain and Phase Error of 0.01% and 0.05° |
High Speed 130 MHz 3 dB Bandwidth (G = +2) 450 V/µs Slew Rate 80 ns Settling Time to 0.01% |
Low Power 15 mA Max Power Supply Current |
High Output Drive Capability 50 mA Minimum Output Current per Amplifier Ideal for Driving Back Terminated Cables |
Flexible Power Supply |
Specified for +5 V, |
±5 V, and ±15 V Operation ±3.2 V |
Min Output Swing into a 150 Ω |
Load(VS = ±5 V) |
Excellent DC Performance |
2.0 mV Input Offset Voltage |
Available in 8-Lead SOIC and |
8-Lead Plastic Mini-DIP |
DUAL,HI-SPD,LO-PWR VIDEO | Analog Devices |
Video Op Amp, 2Amp, 130Mhz, Dip | Newark Electronics |
VIDEO OP AMP, 2AMP, 130MHZ, DIP | element14 |
Where can I find additional details, specifications and documents for a AD828ANZ?
Additional datasheets, footprints and schematics for AD828ANZ are listed on our Part Details page. You can also find images and similar parts to AD828ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD828ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD828ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD828ANZ fall under?
The AD828ANZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD828ANZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD828ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD828ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD828ANZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD828ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD828ANZ often in real-time on the comparison pages.
What if I can't find stock of AD828ANZ?
You can fill out our help required form which you can use to request a quote for AD828ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.