Status: | Production |
---|---|
Series: | AD8283 |
RoHS: | Compliant |
Prices starting from US$15.41
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$15.41
|
240
in stock
|
Buy Now |
6 channels of LNA, PGA, AAF |
1 channel of direct-to-ADC |
Parallel 3.3V CMOS Output |
Programmable third-order low-pass elliptic filter (LPF) from |
1 MHz to 12 MHz |
Precise channel-to-channel matching |
Gain: ±0.5dB (-40 to 105°C) |
Phase: ±5° (-40 to 105°C) |
SPI-programmable gain = 16 dB to 34 dB in 6 dB steps |
Low noise, 3.5 nV/√Hz maximum of input referred voltage noise |
Low power, 170 mW per channel at 12 bits/80 MSPS |
Selectable Input Impedance: 200Ω or 200kΩ |
Qualified for automotive applications |
Radar Receive Path AFE | Analog Devices |
Where can I find additional details, specifications and documents for a AD8283WBCPZ?
Additional datasheets, footprints and schematics for AD8283WBCPZ are listed on our Part Details page. You can also find images and similar parts to AD8283WBCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8283WBCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8283WBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8283WBCPZ fall under?
The AD8283WBCPZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD8283WBCPZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8283WBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8283WBCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8283WBCPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8283WBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8283WBCPZ often in real-time on the comparison pages.
What if I can't find stock of AD8283WBCPZ?
You can fill out our help required form which you can use to request a quote for AD8283WBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.