Status: | Production |
---|---|
Series: | AD827 |
RoHS: | Compliant |
Prices starting from US$9.57
High Speed |
50 MHz Unity Gain Stable Operation |
300 V/ms Slew Rate |
120 ns Settling Time |
Drives Unlimited Capacitive Loads |
Excellent Video Performance |
0.04% Differential Gain @ 4.4 MHz |
0.198% Differential Phase @ 4.4 MHz |
Good DC Performance |
2 mV max Input Offset Voltage |
15 mV/°C Input Offset Voltage Drift |
Available in Tape and Reel in Accordance with |
EIA-481A Standard |
Low Power |
Only 10 mA Total Supply Current for Both Amplifiers |
5 V to 15 V Supplies |
DUAL HIGH SPEED OP AMP IC | Analog Devices |
Op-Amp, 50Mhz, 0 To 70Deg C, Dip-8 | Newark Electronics |
OP-AMP, 50MHZ, 0 TO 70DEG C, DIP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD827JNZ?
Additional datasheets, footprints and schematics for AD827JNZ are listed on our Part Details page. You can also find images and similar parts to AD827JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD827JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD827JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD827JNZ fall under?
The AD827JNZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD827JNZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD827JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD827JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD827JNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD827JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD827JNZ often in real-time on the comparison pages.
What if I can't find stock of AD827JNZ?
You can fill out our help required form which you can use to request a quote for AD827JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.