Status: | Production |
---|---|
Series: | AD8251 |
RoHS: | Compliant |
Prices starting from US$8.40
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$9.99
|
756
in stock
|
Buy Now | |
element14
from US$9.90
|
756
in stock
|
Buy Now | |
Farnell
from US$9.42
|
756
in stock
|
Buy Now | |
Richardson RFPD
from US$8.40
|
200
in stock
|
Buy Now | |
Analog Devices
from US$8.64
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$8.75
|
50
in stock
|
Buy Now |
Small package: 10-lead MSOP |
Programmable gains: 1, 2, 4, 8 |
Digital or pin-programmable gain setting |
Wide supply: ±5 V to ±15 V |
Excellent dc performance |
High CMRR: 98 dB (minimum), G = 8 |
Low gain drift: 10 ppm/°C (maximum) |
Low offset drift: 1.8 μV/°C (maximum), G = 8EXCELLENT AC PERFORMANCE |
Fast settling time: 785 ns to 0.001% (maximum) |
High slew rate: 20 V/μs (minimum) |
Low distortion: −110 dB THD at 1 kHz,10 V swing |
High CMRR over frequency: 80 dB to 50 kHz (minimum) |
Low noise: 18 nV/√Hz, G = 10 (maximum) |
Low power: 4 mA |
Instrumentation Amp, 10Mhz, 110Db, Msop | Newark Electronics |
INSTRUMENTATION AMP, 10MHZ, 110DB, MSOP | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Programmable Gain Amplifier | Analog Devices |
Where can I find additional details, specifications and documents for a AD8251ARMZ?
Additional datasheets, footprints and schematics for AD8251ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8251ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8251ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8251ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8251ARMZ fall under?
The AD8251ARMZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8251ARMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8251ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8251ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8251ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for AD8251ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8251ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8251ARMZ?
You can fill out our help required form which you can use to request a quote for AD8251ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.