AD8236ARMZ Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD8236
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8236 is the lowest power instrumentation amplifier in the industry. It has rail-to-rail outputs and can operate on voltages as low as 1.8 V. Its 40 μA maximum supply current makes it an excellent choice in battery-powered

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.89
1,240
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.34
693
in stock
Buy Now
Logo for element14
element14
from US$1.85
693
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.85
693
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.07
588
in stock
Buy Now

Features

Low power: 40 μA supply current (maximum)
Low input currents
1 pA input bias current
0.5 pA input offset current
High CMRR: 110 dB CMRR, G = 100
Space-saving MSOP
Zero input crossover distortion
Rail-to-rail input and output
Gain set with single resistor
Operates from 1.8 V to 5.5 V

Alternative Descriptions

40uA Micro Power In Amp | Analog Devices
Instrumentation Amp, 23Khz, 110Db, Msop | Newark Electronics
INSTRUMENTATION AMP, 23KHZ, 110DB, MSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8236ARMZ?

Additional datasheets, footprints and schematics for AD8236ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8236ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8236ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8236ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8236ARMZ fall under?

The AD8236ARMZ is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8236ARMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8236ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8236ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8236ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8236ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8236ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8236ARMZ?

You can fill out our help required form which you can use to request a quote for AD8236ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay