Status: | Production |
---|---|
Series: | AD822 |
RoHS: | Compliant |
Prices starting from US$6.57
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.09
|
588
in stock
|
Buy Now | |
Chip One Stop
from US$6.57
|
263
in stock
|
Buy Now | |
Richardson RFPD
from US$11.58
|
72
in stock
|
Buy Now | |
element14
from US$11.25
|
67
in stock
|
Buy Now | |
Farnell
from US$10.17
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.24
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$9.73
|
-
|
Buy Now |
True single-supply operation |
Output swings rail-to-rail |
Input voltage range extends below ground |
Single-supply capability from 5 V to 30 V |
Dual-supply capability from ±2.5 V to ±15 V |
High load drive |
Capacitive load drive of 350 pF, G = +1 |
Minimum output current of 15 mA |
See data sheet for additional featuresAD822-EP supports defense and aerospace applications (AQEC standard) |
Download AD822-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12636 DSCC Drawing Number |
DUAL, SNGL SPLY PREC'N AMP | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
OP-AMP, 1.8MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 1.8Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD822BRZ?
Additional datasheets, footprints and schematics for AD822BRZ are listed on our Part Details page. You can also find images and similar parts to AD822BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD822BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD822BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD822BRZ fall under?
The AD822BRZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD822BRZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD822BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD822BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD822BRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, element14 and Farnell have stock available or on a lead time for AD822BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD822BRZ often in real-time on the comparison pages.
What if I can't find stock of AD822BRZ?
You can fill out our help required form which you can use to request a quote for AD822BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.