Status: | Production |
---|---|
Series: | AD8207 |
RoHS: | Compliant |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.54
|
96
in stock
|
Buy Now | |
Analog Devices
from US$2.94
|
42,172
in stock
|
Buy Now | |
Newark Electronics
from US$4.78
|
86
in stock
|
Buy Now | |
element14
from US$4.13
|
86
in stock
|
Buy Now | |
Farnell
from US$3.95
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
62
in stock
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now |
Ideal for current shunt applications |
EMI filters included |
1 μV/°C maximum input offset drift |
High common-mode voltage range |
−4 V to +65 V operating (5V supply) |
−4 V to +35V operating (3.3V supply) |
−25 V to +75 V survival |
Gain = 20 V/V |
3.3 V to 5.5 V supply range |
Wide operating temperature range: −40°C to +125°C |
Bidirectional current monitoring |
<500 nV/°C typical offset drift |
<10 ppm/°C typical gain drift |
>90 dB CMRR dc to 10 kHz |
Qualified for automotive applications |
Zero Drift High Voltage Differ | Analog Devices |
SP Amp Difference Amplifier Single 5.5V | RS |
Diff-Amp, 150Khz, -40 To 125Deg C, Nsoic | Newark Electronics |
DIFF-AMP, 150KHZ, -40 TO 125DEG C, NSOIC | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8207WBRZ?
Additional datasheets, footprints and schematics for AD8207WBRZ are listed on our Part Details page. You can also find images and similar parts to AD8207WBRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8207WBRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8207WBRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8207WBRZ fall under?
The AD8207WBRZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8207WBRZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8207WBRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8207WBRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8207WBRZ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8207WBRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8207WBRZ often in real-time on the comparison pages.
What if I can't find stock of AD8207WBRZ?
You can fill out our help required form which you can use to request a quote for AD8207WBRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.