AD8197AASTZ HDMI/DVI Receivers by Analog Devices

Status: Production
Series: AD8197A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8197A is an HDMI™/DVI switch featuring equalized TMDS® inputs and pre-emphasized TMDS outputs, ideal for systems with long cable runs. Outputs can be set to a high impedance state to reduce the power dissipation and/or to allow the construction of larger arrays using the wire-OR technique.The AD8197A is provided in a 100-lead LQFP, Pb-free, surface mount package, specified to operate over the −40°C to +85°C temperature range.ol { margin-top:0px; margin-right:0px; margin-bottom:0px; margin-left:25px; padding-top:0px; padding-right:0px; padding-bottom:10px; padding-left:0px;}li { padding-top:0px; padding-right:0px; padding-bottom:5px; padding-left:0px; margin-top:0px; margin-right:0px; margin-bottom:0px; margin-left:0px;}Product HighlightsSupports data rates up to 2.25 Gbps, enabling 1080p deep color (12-bit color) HDMI formats, and greater than UXGA (1600 × 1200) DVI resolutions.Input cable equalizer enables use of long cables at the input (more than 20 meters of 24 AWG cable at 2.25 Gbps).Auxiliary switch routes a DDC bus and two additional signals for a single-chip, HDMI 1.3 receive-compliant solution.

Where to Buy

Prices starting from US$6.62

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.62
2,700
in stock
Buy Now

Alternative Descriptions

4:1 DVI/HDMI Switch | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8197AASTZ?

Additional datasheets, footprints and schematics for AD8197AASTZ are listed on our Part Details page. You can also find images and similar parts to AD8197AASTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8197AASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8197AASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8197AASTZ fall under?

The AD8197AASTZ is listed under HDMI/DVI Receivers.

Can I view similar or alternative parts?

You can view similar parts to AD8197AASTZ when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8197AASTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8197AASTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8197AASTZ have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for AD8197AASTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8197AASTZ often in real-time on the comparison pages.

What if I can't find stock of AD8197AASTZ?

You can fill out our help required form which you can use to request a quote for AD8197AASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay