Status: | Production |
---|---|
Series: | AD8196 |
RoHS: | Compliant |
Prices starting from US$3.67
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.67
|
247
in stock
|
Buy Now |
Two inputs, one output HDMI™/DVI links |
Enables HDMI 1.3-compliant receiver |
Pin-to-pin compatible with the AD8190 |
Four TMDS™ channels per link |
Supports 250 Mbps to 2.25 Gbps data rates |
Supports 25 MHz to 225 MHz pixel clocks |
Equalized inputs for operation with long HDMI cables (20 meters at 2.25 Gbps) |
Fully buffered unidirectional inputs/outputs |
Globally switchable, 50 Ω on-chip terminations |
Pre-emphasized outputs |
Low added jitter |
Single-supply operation (3.3 V) |
Four auxiliary channels per link |
Bidirectional unbuffered inputs/outputs |
Flexible supply operation (3.3 V to 5 V) |
HDCP standard compatible |
Allows switching of DDC bus and two additional signals |
Output disable feature |
Reduced power dissipation |
Output termination removal |
Two AD8196s support HDMI/DVI dual-link |
Standards compliant: HDMI receiver, HDCP, DVI |
Serial (I2C® slave) control interface |
56-lead, 8 mm x 8 mm, LFCSP, Pb-free package |
2:1 DVI/HDMI Switch | Analog Devices |
Where can I find additional details, specifications and documents for a AD8196ACPZ?
Additional datasheets, footprints and schematics for AD8196ACPZ are listed on our Part Details page. You can also find images and similar parts to AD8196ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8196ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8196ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8196ACPZ fall under?
The AD8196ACPZ is listed under HDMI/DVI Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD8196ACPZ when available in the HDMI/DVI Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8196ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8196ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8196ACPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8196ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8196ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD8196ACPZ?
You can fill out our help required form which you can use to request a quote for AD8196ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.