Status: | Production |
---|---|
Series: | AD8138 |
RoHS: | Compliant |
Prices starting from US$5.87
Easy to use, single-ended-to-differential conversion |
Adjustable output common-mode voltage |
Externally adjustable gain |
Low harmonic distortion |
-94 dBc SFDR at 5 MHz |
-85 dBc SFDR at 20 MHz |
-3 dB bandwidth of 320 MHz, G = +1 |
Fast settling to 0.01% of 16 ns |
Slew rate 1150 V/µs |
Fast overdrive recovery of 4 ns |
Low input voltage noise of 5 nV/√Hz |
See data sheet for additional featuresAD8138-EP supports defense and aerospace applications (AQEC standard) |
Download AD8138-EP data sheet (pdf) |
Extended temperature range: −55ºC to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12665-01XE DSCC Drawing Number |
MiniSO LoDstort'n Different'l | Analog Devices |
DIFF-AMP, 320MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Diff-Amp, 320Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8138ARMZ?
Additional datasheets, footprints and schematics for AD8138ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8138ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8138ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8138ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8138ARMZ fall under?
The AD8138ARMZ is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8138ARMZ when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8138ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8138ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8138ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8138ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8138ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8138ARMZ?
You can fill out our help required form which you can use to request a quote for AD8138ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.