AD8112JSTZ Buffered Analog Crosspoint Switches by Analog Devices

Status: Production
Series: AD8112
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8112 is a low cost, fully buffered crosspoint switch matrix that operates on ±12 V for audio

Where to Buy

Prices starting from US$11.72

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$14.10
600
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$11.72
44
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$19.66
-
Buy Now

Features

Low cost, 16 × 8, high speed, nonblocking switch array 
Pin-compatible 16 × 16 version available (AD8113)
Serial or parallel programming of switch array
Serial data out allows daisy chaining control of multiple 
16 × 8 arrays to create larger switch arrays
Output disable allows connection of multiple devices without loading the output bus
Complete solution 
Buffered inputs 
8 output amplifiers 
Operates on ±5 V or ±12 V supplies 
Low supply current of 54 mA
Excellent audio performance VS = ±12 V 
±10 V output swing 
0.002% THD at 20 kHz maximum 20 V p-p (RL = 600 Ω)
Excellent video performance VS = ±5 V 
0.1 dB gain flatness of 10 MHz 
0.1% differential gain error (RL = 1 kΩ) 
0.1° differential phase error (RL = 1 kΩ)
Excellent ac performance 
−3 dB bandwidth 60 MHz
Low all-hostile crosstalk of −83 dB at 20 kHz
Reset pin allows disabling of all outputs (connected to a capacitor to ground provides power-on reset capability)
100-lead LQFP (14 mm × 14 mm)

Alternative Descriptions

16X8 60MHz Crosspoint | Analog Devices
CROSSPOINT SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8112JSTZ?

Additional datasheets, footprints and schematics for AD8112JSTZ are listed on our Part Details page. You can also find images and similar parts to AD8112JSTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8112JSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8112JSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8112JSTZ fall under?

The AD8112JSTZ is listed under Buffered Analog Crosspoint Switches.

Can I view similar or alternative parts?

You can view similar parts to AD8112JSTZ when available in the Buffered Analog Crosspoint Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8112JSTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8112JSTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8112JSTZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices and Richardson RFPD have stock available or on a lead time for AD8112JSTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8112JSTZ often in real-time on the comparison pages.

What if I can't find stock of AD8112JSTZ?

You can fill out our help required form which you can use to request a quote for AD8112JSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay