Status: | Production |
---|---|
Series: | AD810 |
RoHS: | Compliant |
Prices starting from US$3.72
High speed |
80 MHz typical −3 dB bandwidth (G = +1) |
75 MHz typical −3 dB bandwidth (G = +2) |
1000 V/µs typical slew rate |
50 ns typical settling time to 0.1% (VOUT = 10 V step) |
Ideal for video applications |
30 MHz typical 0.1 dB bandwidth (G = +2, VS = ±15 V) |
0.02% typical differential gain (VS = ±15 V) |
0.04° typical differential phase (VS = ±15 V) |
Low noise |
2.9 nV/√Hz typical input voltage noise |
13 pA/√Hz typical inverting input current noise |
Low power |
8.0 mA maximum supply current (quiescent) |
2.1 mA typical supply current (power-down mode) |
High performance disable function |
Turn off time: 100 ns typical |
Break before make guaranteed |
Input to output isolation of 64 dB (off state) |
Flexible operation |
Specified for ±5 V and ±15 V operation |
±2.9 V typical output swing into a 150 Ω load (VS = ±5 V) |
Download AD810-EP data sheet (pdf) |
Military temperature range: −55°C to +105°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Product change notification |
Qualification data available on request |
V62/19601-01XE DSCC Drawing Number |
HIGH SPEED VIDEO OP AMP | Analog Devices |
Video Op Amp, 1Amp, 80Mhz, Nsoic | Newark Electronics |
VIDEO OP AMP, 1AMP, 80MHZ, NSOIC | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
AD810ARZ | RS |
Where can I find additional details, specifications and documents for a AD810ARZ?
Additional datasheets, footprints and schematics for AD810ARZ are listed on our Part Details page. You can also find images and similar parts to AD810ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD810ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD810ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD810ARZ fall under?
The AD810ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD810ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD810ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD810ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD810ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD810ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD810ARZ often in real-time on the comparison pages.
What if I can't find stock of AD810ARZ?
You can fill out our help required form which you can use to request a quote for AD810ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.