AD8092ARMZ Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD8092
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8091 (single) and AD8092 (dual) are low cost, voltage feedback, high speed amplifiers designed to operate on +3 V, +5 V, or ±5 V supplies. The AD8091/AD8092 have true single-supply capability, with an input voltage range extending 200 mV below the negative rail and within 1 V of the positive rail.Despite their low cost, the AD8091/AD8092 provide excellent overall performance and versatility. The output voltage swing extends to within 25 mV of each rail, providing the maximum output dynamic range with excellent overdrive recovery. This makes the AD8091/AD8092 useful for video electronics, such as cameras, video switchers, or any high speed portable equipment. Low distortion and fast settling make them ideal for active filter

Where to Buy

Prices starting from US$1.36

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.36
364
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.97
345
in stock
Buy Now
Logo for element14
element14
from US$1.71
345
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.58
345
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.62
160
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.75
100
in stock
Buy Now

Alternative Descriptions

Op-Amp, 110Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics
OP-AMP, 110MHZ, -40 TO 85DEG C, MSOP-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD
SOIC Dual 200MHz L/C Rail-to-R | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8092ARMZ?

Additional datasheets, footprints and schematics for AD8092ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8092ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8092ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8092ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8092ARMZ fall under?

The AD8092ARMZ is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD8092ARMZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8092ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8092ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8092ARMZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8092ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8092ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8092ARMZ?

You can fill out our help required form which you can use to request a quote for AD8092ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay