AD8075ARUZ Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD8075
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8074 /AD8075 are high-speed triple video buffers with a G = +1 and +2 respectively. They operate on ±5V and have a -3dB full signal bandwidth in excess of 500MHz, along with slew rates in excess of 1350V/µs. With better than -80dB of all hostile crosstalk and 90dB isolation, they are useful in many high-speed

Where to Buy

Prices starting from US$2.61

Distributor Stock
Logo for RS
RS
from US$4.40
52
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.61
182
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.66
96
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.00
38
in stock
Buy Now
Logo for element14
element14
from US$4.01
38
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.20
38
in stock
Buy Now

Features

Dual supply ±5 V
High-speed fully buffered inputs and outputs
600 MHz bandwidth (–3 dB) 200 mV p-p
500 MHz bandwidth (–3 dB) 2 V p-p
1600 V/µs slew rate, G = +1
1350 V/µs slew rate, G = +2
Fast settling time: 4 ns
Low supply current: <30 mA
High “OFF” isolation of 90 dB @ 10 MHz
Fast output disable feature
Excellent video specifications
(RL = 150 Ω):
Gain flatness of 0.1 dB to 50 MHz
0.01% differential gain error
0.01° differential phase error
“All hostile“ crosstalk
–80 dB @ 10 MHz
–50 dB @ 100 MHz
Low cost

Alternative Descriptions

TSSOP 400MHz G=+2 Trpl Vid Buf | Analog Devices
LINEAR ICS, OTHER | Richardson RFPD
AD8075 triple 400 MHz video buffer amp | RS
Video Buffer, Op-Amp, 600Mhz, Tssop | Newark Electronics
VIDEO BUFFER, OP-AMP, 600MHZ, TSSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8075ARUZ?

Additional datasheets, footprints and schematics for AD8075ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8075ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8075ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8075ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8075ARUZ fall under?

The AD8075ARUZ is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD8075ARUZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8075ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8075ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8075ARUZ have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, RS, Newark Electronics and element14 have stock available or on a lead time for AD8075ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8075ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8075ARUZ?

You can fill out our help required form which you can use to request a quote for AD8075ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay