Status: | Production |
---|---|
Series: | AD8065 |
RoHS: | Compliant |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.53
|
1,008
in stock
|
Buy Now | |
element14
from US$3.18
|
1,008
in stock
|
Buy Now | |
Analog Devices
from US$2.08
|
689
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
132
in stock
|
Buy Now | |
Richardson RFPD
from US$3.02
|
98
in stock
|
Buy Now |
Qualified for automotive applications |
FET input amplifier |
1 pA input bias current |
Low cost |
High speed: 145 MHz, −3 dB bandwidth (G = +1) |
180 V/µs slew rate (G = +2) |
Low noise |
7 nV/√Hz (f = 10 kHz) |
0.6 fA/√Hz (f = 10 kHz) |
Wide supply voltage range: 5 V to 24 V |
Single-supply and rail-to-rail output |
Low offset voltage 1.5 mV maximum |
High common-mode rejection ratio: −100 dB |
Excellent distortion specifications |
SFDR −88 dBc @ 1 MHz |
Low power: 6.4 mA/amplifier typical supply current |
No phase reversal |
Small packaging: SOIC-8, SOT-23-5, and MSOP-8 |
Download AD8065-KGD-CHIPS Data Sheet |
Opamp, Nsoic-8, 145 Mhz, -40 To 85Deg C | Newark Electronics |
OPAMP, NSOIC-8, 145 MHZ, -40 TO 85DEG C | element14 |
SOIC Hi Perf Hi Spd FET Amp w/ | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8065ARZ?
Additional datasheets, footprints and schematics for AD8065ARZ are listed on our Part Details page. You can also find images and similar parts to AD8065ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8065ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8065ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8065ARZ fall under?
The AD8065ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8065ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8065ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8065ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8065ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8065ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8065ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8065ARZ?
You can fill out our help required form which you can use to request a quote for AD8065ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.