Status: | Production |
---|---|
Series: | AD8063 |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
123
in stock
|
Buy Now | |
Analog Devices
from US$0.77
|
513
in stock
|
Buy Now | |
Richardson RFPD
from US$1.68
|
306
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
263
in stock
|
Buy Now | |
element14
from US$2.18
|
263
in stock
|
Buy Now | |
Farnell
from US$1.69
|
263
in stock
|
Buy Now |
Low cost |
Single (AD8061), dual (AD8062) |
Single with disable (AD8063) |
Low offset voltage: 6 mV |
High speed |
300 MHz, −3 dB bandwidth |
(G = 1) |
650 V/μs slew rate |
8.5 nV/√Hz at 5 V |
35 ns settling time to 0.1% |
with 1 V step |
Operates on 2.7 V to 8 V supplies |
Input voltage range = −0.2 V to +3.2 V with Vs = 5 V |
Excellent video specifications (RL = 150 Ω, G = 2) |
Gain flatness: 0.1 dB to 30 MHz |
0.01% differential gain error |
0.04° differential phase error |
35 ns overload recovery |
Low power |
6.8 mA/amplifier typical supply current |
400 μA when disabled |
SOIC Sngl,R-to-R Vltg-Fdbk Amp | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 320Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 320MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
OP Amp Single Volt Fdbk R-R O/P 8V | RS |
Where can I find additional details, specifications and documents for a AD8063ARZ?
Additional datasheets, footprints and schematics for AD8063ARZ are listed on our Part Details page. You can also find images and similar parts to AD8063ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8063ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8063ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8063ARZ fall under?
The AD8063ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8063ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8063ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8063ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8063ARZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD8063ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8063ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8063ARZ?
You can fill out our help required form which you can use to request a quote for AD8063ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.