Status: | Production |
---|---|
Series: | AD8056 |
RoHS: | Compliant |
Prices starting from US$2.22
Low cost |
Easy to use voltage feedback architecture |
High speed |
300 MHz, -3 dB bandwidth (G = +1) |
1400 V/µs slew rate |
20 ns settling to 0.1% |
Low distortion: -72 dBc @ 10 MHz |
Low noise: 6 nV/√Hz |
Low dc rrrors: 5mV max VOS, 1.2 µA max IB |
Small packaging |
High output drive current: over 60 mA |
Excellent video specifications |
(RL = 150 Ω, G = +2) |
Gain flatness 0.1 dB to 40 MHz |
0.01% differential gain error |
0.02° differential phase error |
Drives 4 video loads (37.5 V) with 0.02% differential gain and 0.1° differential phase |
Low power, ±5 V supplies 5 mA typ/amplifier power supply current |
uSOIC Dual Hi Iout, Vtg Fdbk L | Analog Devices |
Op-Amp, 300Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 300MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8056ARMZ?
Additional datasheets, footprints and schematics for AD8056ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8056ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8056ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8056ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8056ARMZ fall under?
The AD8056ARMZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8056ARMZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8056ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8056ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8056ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8056ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8056ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8056ARMZ?
You can fill out our help required form which you can use to request a quote for AD8056ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.