AD8054ARUZ Video Operational Amplifiers (Op Amps) by Analog Devices

Status: Production
Series: AD8054
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8051 (single), AD8052 (dual) and AD8054 (quad) arelow cost, high speed, voltage feedback amplifiers. The amplifiers operate on +3 V, +5 V or ±5 V supplies at low supply current. They have true single-supply capability with an input voltage range extending 200 mV below the negative rail and within 1 V of the positive rail.Despite their low cost, the AD8051/AD8052/AD8054 provideexcellent overall performance and versatility. The output voltageswings to within 25 mV of each rail, providing themaximum output dynamic range with excellent overdrive recovery.The AD8051/AD8052/AD8054 are well suited for video electronics, cameras, video switchers, or any high speed portable equipment. Low distortion and fast settling make them ideal for active filter

Where to Buy

Prices starting from US$3.73

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.23
124
in stock
Buy Now
Logo for element14
element14
from US$5.83
124
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.30
124
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.73
108
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.69
33
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.60
-
Buy Now

Features

High speed and fast settling on 5 V
110 MHz, −3 dB bandwidth (G = +1) (AD8051/AD8052)
150 MHz, −3 dB bandwidth (G = +1) (AD8054)
145 V/μs slew rate
50 ns settling time to 0.1%
Single-supply operation
Output swings to within 25 mV of either rail
Input voltage range: −0.2 V to +4 V; VS = 5 V
Video specifications (G = +2)
0.1 dB gain flatness: 20 MHz; RL = 150 Ω
Differential gain/phase: 0.03%/0.03°
Low distortion
−80 dBc total harmonic @ 1 MHz, RL = 100 Ω
Outstanding load drive capability
Drives 45 mA, 0.5 V from supply rails (AD8051/AD8052)
Drives 50 pF capacitive load (G = +1) (AD8051/AD8052)
Low power: 2.75 mA/amplifier (AD8054)
Low power: 4.4 mA/amplifier (AD8051/AD8052)

Alternative Descriptions

Op-Amp, 160Mhz, -40 To 125Deg C, Tssop | Newark Electronics
OP-AMP, 160MHZ, -40 TO 125DEG C, TSSOP | element14
QUAD HI SPEED LOW COST R-TO-R | Analog Devices
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8054ARUZ?

Additional datasheets, footprints and schematics for AD8054ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8054ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8054ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8054ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8054ARUZ fall under?

The AD8054ARUZ is listed under Video Operational Amplifiers (Op Amps).

Can I view similar or alternative parts?

You can view similar parts to AD8054ARUZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8054ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8054ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8054ARUZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8054ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8054ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8054ARUZ?

You can fill out our help required form which you can use to request a quote for AD8054ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay