Status: | Production |
---|---|
Series: | AD8052 |
RoHS: | Compliant |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.53
|
12
in stock
|
Buy Now | |
CoreStaff
from US$2.73
|
300
in stock
|
Buy Now | |
Analog Devices
from US$3.34
|
176
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
125
in stock
|
Buy Now | |
element14
from US$3.81
|
125
in stock
|
Buy Now | |
Farnell
from US$3.10
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$2.71
|
100
in stock
|
Buy Now | |
Richardson RFPD
from US$3.21
|
41
in stock
|
Buy Now |
High speed and fast settling on 5 V |
110 MHz, −3 dB bandwidth (G = +1) (AD8051/AD8052) |
150 MHz, −3 dB bandwidth (G = +1) (AD8054) |
145 V/μs slew rate |
50 ns settling time to 0.1% |
Single-supply operation |
Output swings to within 25 mV of either rail |
Input voltage range: −0.2 V to +4 V; VS = 5 V |
Video specifications (G = +2) |
0.1 dB gain flatness: 20 MHz; RL = 150 Ω |
Differential gain/phase: 0.03%/0.03° |
Low distortion |
−80 dBc total harmonic @ 1 MHz, RL = 100 Ω |
Outstanding load drive capability |
Drives 45 mA, 0.5 V from supply rails (AD8051/AD8052) |
Drives 50 pF capacitive load (G = +1) (AD8051/AD8052) |
Low power: 2.75 mA/amplifier (AD8054) |
Low power: 4.4 mA/amplifier (AD8051/AD8052) |
uSOIC Dual 200MHz L/C Rail-to- | Analog Devices |
Op-Amp, 110Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 110MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Dual fast op amp,AD8052ARM MSOP8 | RS |
Where can I find additional details, specifications and documents for a AD8052ARMZ?
Additional datasheets, footprints and schematics for AD8052ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8052ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8052ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8052ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8052ARMZ fall under?
The AD8052ARMZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8052ARMZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8052ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8052ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8052ARMZ have stock available?
Authorised distributors including CoreStaff, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8052ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8052ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8052ARMZ?
You can fill out our help required form which you can use to request a quote for AD8052ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.