Status: | Production |
---|---|
Series: | AD8048 |
RoHS: | Compliant |
Wide Bandwidth, G = +2 |
Small Signal: 260 MHz |
Large Signal (2 V p-p): 160 MHz |
Low Distortion, (SFDR) Low Noise |
-66 dBc Typ @ 5 MHz |
-54 dBc Typ @ 20 MHz |
3.8 nV√vHz Noise |
5.8 mA Typical Supply Current |
Drives 50 pF Capacitive Load |
High Speed |
Slew Rate 1000 V/µs |
Settling 30 ns to 0.01%, 2 V Step |
±3 V to ±6 V Supply Operation |
G=2 STABLE V-FDBK OP AMP | Analog Devices |
OP-AMP, 260MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
Op-Amp, 260Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8048ARZ?
Additional datasheets, footprints and schematics for AD8048ARZ are listed on our Part Details page. You can also find images and similar parts to AD8048ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8048ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8048ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8048ARZ fall under?
The AD8048ARZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8048ARZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8048ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8048ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8048ARZ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for AD8048ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8048ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8048ARZ?
You can fill out our help required form which you can use to request a quote for AD8048ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.