Status: | Production |
---|---|
Series: | AD8045 |
RoHS: | Compliant |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.26
|
1,777
in stock
|
Buy Now | |
Analog Devices
from US$1.91
|
582
in stock
|
Buy Now | |
Chip One Stop
from US$2.32
|
412
in stock
|
Buy Now | |
Richardson RFPD
from US$2.81
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$3.27
|
8
in stock
|
Buy Now | |
element14
from US$2.95
|
8
in stock
|
Buy Now | |
Farnell
from US$2.71
|
8
in stock
|
Buy Now |
Ultralow distortion |
SFDR |
−101 dBc at 5 MHz |
−90 dBc at 20 MHz |
−63 dBc at 70 MHz |
Third-order intercept |
43 dBm at 10 MHz |
Low noise |
3 nV/√Hz |
3 pA/√Hz |
High speed |
1 GHz, −3 dB bandwidth (G = +1) |
1350 V/µs slew rate |
7.5 ns settling time to 0.1% |
Standard and low distortion pinout |
Supply current: 15 mA |
Offset voltage: 1.0 mV max |
Wide supply voltage range: 3.3 V to 12 V |
OP Amp Single Volt Fdbk 6V/12V | RS |
Low Noise/Distortion VF HSA | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 1Ghz, -40 To 125Deg C, Nsoic-Ep | Newark Electronics |
OP-AMP, 1GHZ, -40 TO 125DEG C, NSOIC-EP | element14 |
Where can I find additional details, specifications and documents for a AD8045ARDZ?
Additional datasheets, footprints and schematics for AD8045ARDZ are listed on our Part Details page. You can also find images and similar parts to AD8045ARDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8045ARDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8045ARDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8045ARDZ fall under?
The AD8045ARDZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD8045ARDZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8045ARDZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8045ARDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8045ARDZ have stock available?
Authorised distributors including RS, Analog Devices, Chip One Stop, Richardson RFPD and Newark Electronics have stock available or on a lead time for AD8045ARDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8045ARDZ often in real-time on the comparison pages.
What if I can't find stock of AD8045ARDZ?
You can fill out our help required form which you can use to request a quote for AD8045ARDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.