Status: | Production |
---|---|
Series: | AD8039 |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
267
in stock
|
Buy Now | |
element14
from US$2.36
|
267
in stock
|
Buy Now | |
Analog Devices
from US$1.56
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.28
|
18
in stock
|
Buy Now |
Low power | 1 mA supply current/amp |
High speed |
350 MHz, −3 dB bandwidth (G = +1) |
425 V/μs slew rate |
Low cost |
Low noise |
8 nV/√Hz @ 100 kHz |
600 fA/√Hz @ 100 kHz |
Low input bias current: 750 nA maximum |
Low distortion |
−90 dB SFDR @ 1 MHz |
−65 dB SFDR @ 5 MHz |
Wide supply range: 3 V to 12 V |
Small packaging: 8-lead SOT-23, 5-lead SC70, and 8-lead SOICAD8039-EP support defense and aerospace applications (AQEC standard) |
Download AD8039-EP data sheet (pdf) |
Extended temperature range: −55°C to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12644 DSCC Drawing Number |
Op-Amp, 350Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 350MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
SOIC, Dual Low-Pwr Vltg-Fdbk O | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD8039ARZ?
Additional datasheets, footprints and schematics for AD8039ARZ are listed on our Part Details page. You can also find images and similar parts to AD8039ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8039ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8039ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8039ARZ fall under?
The AD8039ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD8039ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8039ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8039ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8039ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8039ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8039ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8039ARZ?
You can fill out our help required form which you can use to request a quote for AD8039ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.