Status: | Production |
---|---|
Series: | AD8037 |
RoHS: | Compliant |
Prices starting from US$7.66
Superb clamping characteristics |
3 mV clamp error |
1.5 ns overdrive recovery |
Minimized nonlinear clamping region |
240 MHz clamp input bandwidth |
±3.9 V clamp input range |
Wide bandwidth |
Small signal: 270 MHz |
Large signal (4 V p-p): 190 MHz |
Good DC characteristics |
2 mV offset |
10 μV/°C drift |
See data sheet for additional featuresAD8037-EP supports defense and aerospace applications (AQEC standard) |
Download AD8037-EP data sheet |
Extended industrial temperature range: −55°C to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Product change notification |
Qualification data available on request |
V62/16612 DSCC Drawing Number |
VLTG-FDBK, G= 2 CLAMP AMP | Analog Devices |
Op-Amp, 270Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
OP-AMP, 270MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8037ARZ?
Additional datasheets, footprints and schematics for AD8037ARZ are listed on our Part Details page. You can also find images and similar parts to AD8037ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8037ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8037ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8037ARZ fall under?
The AD8037ARZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD8037ARZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8037ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8037ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8037ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8037ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8037ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8037ARZ?
You can fill out our help required form which you can use to request a quote for AD8037ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.