Status: | Production |
---|---|
Series: | AD8033 |
RoHS: | Compliant |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
No stock
|
Buy Now | |
Analog Devices
from US$1.54
|
883
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
326
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
103
in stock
|
Buy Now | |
element14
from US$2.33
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.91
|
24
in stock
|
Buy Now |
FET Input Amplifier |
1 pA Typical Input Bias Current |
Very Low Cost |
High Speed |
80 MHz, -3 dB Bandwidth (G = +1) |
80 V/µs Slew Rate (G = +2) |
Low Noise |
11 nV/vHz (f = 100 kHz) |
0.6 fA/vHz (f = 100 kHz) |
Wide Supply Voltage Range |
5 V to 24 V |
Low Offset Voltage, 1 mV Typical |
Single-Supply and Rail-to-Rail |
Output |
High Common-Mode Rejection |
Ratio -100 dB |
Low Power |
3.3 mA/Amplifier Typical Supply Current |
No Phase Reversal |
Small Packaging |
SOIC-8, SC70 |
SOIC, Hi-Spd Single FET Input | Analog Devices |
Op-Amp, 80Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 80MHZ, -40 TO 85DEG C, NSOIC-8 | Farnell |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD8033ARZ?
Additional datasheets, footprints and schematics for AD8033ARZ are listed on our Part Details page. You can also find images and similar parts to AD8033ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8033ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8033ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8033ARZ fall under?
The AD8033ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8033ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8033ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8033ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8033ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for AD8033ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8033ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8033ARZ?
You can fill out our help required form which you can use to request a quote for AD8033ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.