Status: | Production |
---|---|
Series: | AD8032 |
RoHS: | Compliant |
Prices starting from US$2.11
Low power |
Supply current 800 µA/amplifier |
Fully specified at +2.7 V, +5 V and ±5 V supplies |
High speed and fast settling on 5 V |
80 MHz, –3 dB bandwidth (G = +1) |
30 V/µs slew rate |
125 ns settling time to 0.1% |
Low distortion |
–62 dB @ 1 MHz, VO = 2 V p-p |
–86 dB @ 100 kHz, VO = 4.6 V p-p |
Rail-to-rail input and output |
No phase reversal with input |
0.5 V beyond supplies |
Input CMVR extends beyond rails by 200 mV |
Output swing to within 20 mV of either rail |
Output current: 15 mA |
High grade option |
VOS (maximum) = 1.5 mV |
SOIC DUAL LOW POWER OP AMP | Analog Devices |
Op-Amp, 80Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 80MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8032ARZ?
Additional datasheets, footprints and schematics for AD8032ARZ are listed on our Part Details page. You can also find images and similar parts to AD8032ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8032ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8032ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8032ARZ fall under?
The AD8032ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD8032ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8032ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8032ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8032ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8032ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8032ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8032ARZ?
You can fill out our help required form which you can use to request a quote for AD8032ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.