Status: | Production |
---|---|
Series: | AD8030 |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.60
|
2,395
in stock
|
Buy Now | |
Analog Devices
from US$1.56
|
716
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
241
in stock
|
Buy Now | |
element14
from US$2.36
|
241
in stock
|
Buy Now | |
Farnell
from US$2.20
|
241
in stock
|
Buy Now | |
Richardson RFPD
from US$2.19
|
78
in stock
|
Buy Now |
Low Power |
- 1.3mA supply current/amplifier |
High Speed |
- 125MHz, -3 dB Bandwidth (G=+1) |
- 60V/µs Slew Rate |
- 80ns Settling Time to 0.1% |
Wide Supply Range: 2.7V to 12V |
Offset voltage: 6 mV max |
Low input bias current +0.7µA to |
-1.5 µA- SOIC-8, SOT23-8 |
Small Packaging |
Rail-to-Rail Input and Output No |
phase reversal, inputs 200 mV beyond rails |
Low Power R-R I/O Amp | Analog Devices |
Op-Amp, 125Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 125MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8030ARZ?
Additional datasheets, footprints and schematics for AD8030ARZ are listed on our Part Details page. You can also find images and similar parts to AD8030ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8030ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8030ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8030ARZ fall under?
The AD8030ARZ is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8030ARZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8030ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8030ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8030ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8030ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8030ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8030ARZ?
You can fill out our help required form which you can use to request a quote for AD8030ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.