Status: | Production |
---|---|
Series: | AD8029 |
RoHS: | Compliant |
Low Power |
- 1.3mA supply current/amplifier |
Offset voltage: 6 mV max |
High Speed |
- 125MHz, -3 dB Bandwidth (G=+1) |
- 60V/µs Slew Rate |
- 80ns Settling Time to 0.1% |
Wide Supply Range: 2.7V to 12V |
Rail-to-Rail Input and Output |
No phase reversal, inputs |
200 mV beyond rails |
Low input bias current |
+0.7µA to -1.5 µA |
Small Packaging |
- SOIC-8, SC70-6 |
HIGH PERFORMANCE RRIO | Analog Devices |
OP-AMP, 125MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Op-Amp, 125Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8029ARZ?
Additional datasheets, footprints and schematics for AD8029ARZ are listed on our Part Details page. You can also find images and similar parts to AD8029ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8029ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8029ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8029ARZ fall under?
The AD8029ARZ is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8029ARZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8029ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8029ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8029ARZ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for AD8029ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8029ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8029ARZ?
You can fill out our help required form which you can use to request a quote for AD8029ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.