AD8029AKSZ-R2 Amplifiers & Comparators by Analog Devices

OP-AMP SINGLE 125MHZ 63V/US SC-70-6

Status: Unknown
Series: AD8029 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 125MHz
Slew Rate 63V/µs
Supply Voltage Range 2.7V to 12V
Amplifier Case Style SC-70
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range AD8029 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Op Amp Type Rail to Rail


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8029AKSZ-R2?

Additional datasheets, footprints and schematics for AD8029AKSZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD8029AKSZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8029AKSZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8029AKSZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8029AKSZ-R2 fall under?

The AD8029AKSZ-R2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to AD8029AKSZ-R2 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8029AKSZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8029AKSZ-R2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD8029AKSZ-R2 have stock available?

There is no stock from authorised distributors for AD8029AKSZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8029AKSZ-R2 often in real-time on the comparison pages.

What if I can't find stock of AD8029AKSZ-R2?

You can fill out our help required form which you can use to request a quote for AD8029AKSZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay