Status: | Production |
---|---|
Series: | AD8027 |
RoHS: | Compliant |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.74
|
167
in stock
|
Buy Now | |
Analog Devices
from US$1.55
|
421
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
249
in stock
|
Buy Now | |
CoreStaff
from US$2.34
|
158
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.98
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
98
in stock
|
Buy Now | |
element14
from US$2.36
|
98
in stock
|
Buy Now | |
Farnell
from US$2.16
|
98
in stock
|
Buy Now | |
Richardson RFPD
from US$2.28
|
76
in stock
|
Buy Now |
High speed |
190 MHz, −3 dB bandwidth (G = +1) |
100 V/µs slew rate |
Low distortion |
120 dBc at 1 MHz SFDR |
80 dBc at 5 MHz SFDR |
Selectable input crossover threshold |
Low noise |
4.3 nV/√Hz |
1.6 pA/√Hz |
Low offset voltage: 900 µV maximum |
Low power: 6.5 mA per amplifier supply current |
Power-down mode |
No phase reversal: VIN > |VS| + 200 mV |
Wide supply range: 2.7 V to 12 V |
Small packaging: 8-lead SOIC, 6-lead SOT-23, 10-lead MSOP |
Qualified for automotive applications (AD8028WARMZ-R7 only) |
SOIC, Single Low-Pwr Vltg-Fdbk | Analog Devices |
Amplifier,Op-Amp,V feedback,AD8027ARZ | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 190Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 190MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8027ARZ?
Additional datasheets, footprints and schematics for AD8027ARZ are listed on our Part Details page. You can also find images and similar parts to AD8027ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8027ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8027ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8027ARZ fall under?
The AD8027ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8027ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8027ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8027ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8027ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for AD8027ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8027ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8027ARZ?
You can fill out our help required form which you can use to request a quote for AD8027ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.