AD8018ARUZ High Output Current Op Amps ≥ 100mA by Analog Devices

Status: Production
Series: AD8018
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.82

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.82
107
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.00
-
Buy Now

Features

Ideal xDSL Line Drive Amplifier for USB, PCMCIA, or PCI-Based Customer Premise Equipment (CPE)
Rail-to-Rail Output Voltage and High Output Current Drive
400 mA Output Current into Differential Load of 10 Ω @ 8 V p-p
Low Single-Tone Distortion
-86dBc Worst Harmonic, 6 V p-p into Differential 10 Ω @ 100kHz
Low Noise
4.5 nV/vHz Voltage Noise Density, 100kHz
Out-of-Band SFDR = -82dBc, 144kHz to
500kHz, RLOAD = 12.5 Ω PLINE = 13dBm
Low-Power Operation
3.3 V to 8 V Power Supply Range
Two Logic Bits for Standby and Shut-down
High Speed
130MHz Bandwidth (-3dB)
300 V/µs Slew Rate

Alternative Descriptions

TSSOP Dual+5V HiSpd HiOutputCu | Analog Devices
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8018ARUZ?

Additional datasheets, footprints and schematics for AD8018ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8018ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8018ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8018ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8018ARUZ fall under?

The AD8018ARUZ is listed under High Output Current Op Amps ≥ 100mA.

Can I view similar or alternative parts?

You can view similar parts to AD8018ARUZ when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8018ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8018ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8018ARUZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD8018ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8018ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8018ARUZ?

You can fill out our help required form which you can use to request a quote for AD8018ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay