Status: | Unknown |
---|---|
Series: | AD8016 Series |
RoHS: | Unknown |
No distributors results available
Device Type | Line Driver |
---|---|
IC Interface Type | ADSL HDSL |
Supply Voltage Min | 6V |
Supply Voltage Max | 26V |
Driver Case Style | WSOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD8016 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 5 - 48 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD8016ARBZ?
Additional datasheets, footprints and schematics for AD8016ARBZ are listed on our Part Details page. You can also find images and similar parts to AD8016ARBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8016ARBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8016ARBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8016ARBZ fall under?
The AD8016ARBZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AD8016ARBZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8016ARBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8016ARBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8016ARBZ have stock available?
There is no stock from authorised distributors for AD8016ARBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8016ARBZ often in real-time on the comparison pages.
What if I can't find stock of AD8016ARBZ?
You can fill out our help required form which you can use to request a quote for AD8016ARBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.