Status: | Production |
---|---|
Series: | AD8015 |
RoHS: | Compliant |
Prices starting from US$5.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.87
|
69
in stock
|
Buy Now | |
Analog Devices
from US$5.09
|
6,570
in stock
|
Buy Now | |
Newark Electronics
from US$8.49
|
130
in stock
|
Buy Now | |
element14
from US$10.42
|
130
in stock
|
Buy Now | |
Farnell
from US$9.70
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$6.54
|
66
in stock
|
Buy Now | |
Schukat Electronic
from US$8.43
|
-
|
Buy Now | |
Richardson RFPD
from US$9.33
|
-
|
Buy Now |
Differential Outputs |
Low Cost, Wide Bandwidth, Low Noise |
Bandwidth: 240 MHz |
Pulse Width Modulation: 500 ps |
Rise Time/Fall Time: 1.5 ns |
Input Current Noise: 3.0 pA/√Hz @ 100 MHz |
Total Input RMS Noise: 26.5 nA to 100 MHz |
Wide Dynamic Range |
Optical Sensitivity: –36 dBm @ 155.52 Mbps |
Peak Input Current: ±350 µA |
Low Power: 5 V @ 25 mA |
Wide Operating Temperature Range: –40°C to +85°C |
DIFF-OUT X-IMPEDANCE AMP | Analog Devices |
Transimpedance Amp, 240Mhz, 300Mbps | Newark Electronics |
TRANSIMPEDANCE AMP, 240MHZ, 300MBPS | element14 |
Transimpedance Amp Single 5.5V | RS |
Transimp. Amp LN 240MHz SO8 | Schukat Electronic |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8015ARZ?
Additional datasheets, footprints and schematics for AD8015ARZ are listed on our Part Details page. You can also find images and similar parts to AD8015ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8015ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8015ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8015ARZ fall under?
The AD8015ARZ is listed under Optical Transimpedance Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8015ARZ when available in the Optical Transimpedance Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8015ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8015ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8015ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD8015ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8015ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8015ARZ?
You can fill out our help required form which you can use to request a quote for AD8015ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.