Status: | Production |
---|---|
Series: | AD8012 |
RoHS: | Compliant |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$3.42
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$4.40
|
282
in stock
|
Buy Now | |
element14
from US$4.51
|
282
in stock
|
Buy Now | |
Farnell
from US$4.11
|
282
in stock
|
Buy Now | |
Analog Devices
from US$2.94
|
86
in stock
|
Buy Now | |
Schukat Electronic
from US$4.33
|
74
in stock
|
Buy Now |
Low Power |
1.7 mA/Amplifier Supply Current |
Fully Specified for ±5 V and +5 V Supplies |
High Output Current, 125 mA |
High Speed |
350 MHz, –3 dB Bandwidth (G = +1) |
150 MHz, –3 dB Bandwidth (G = +2) |
2,250 V/µs Slew Rate |
20 ns Settling Time to 0.1% |
Low Distortion |
–72 dBc Worst Harmonic @ 500 kHz, RL = 100 Ω |
–66 dBc Worst Harmonic @ 5 MHz, RL = 1 k Ω |
Good Video Specifications (RL = 1 kΩ, G = +2) |
0.02% Differential Gain Error |
0.06° Differential Phase Error |
Gain Flatness 0.1 dB to 40 MHz |
60 ns Overdrive Recovery |
Low Offset Voltage, 1.5 mV |
Low Voltage Noise, 2.5 nV/√Hz |
Available in 8-Lead SOIC and 8-Lead MSOP |
Op-Amp, 350Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 350MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
SOIC DUAL 300MHz, 1mA Amplifie | Analog Devices |
2xCurrent Feedb. Amp 350MHz SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD8012ARZ?
Additional datasheets, footprints and schematics for AD8012ARZ are listed on our Part Details page. You can also find images and similar parts to AD8012ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8012ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8012ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8012ARZ fall under?
The AD8012ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8012ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8012ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8012ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8012ARZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8012ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8012ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8012ARZ?
You can fill out our help required form which you can use to request a quote for AD8012ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.