Status: | Production |
---|---|
Series: | AD8011 |
RoHS: | Compliant |
Easy to Use |
Low Power |
1 mA Power Supply Current (5 mW on 5 Vs) |
High Speed and Fast Settling on 5 V |
300 MHz, -3 dB Bandwidth (G = +1) |
180 MHz, -3 dB Bandwidth (G = +2) |
2000 V/µs Slew Rate |
29 ns Settling Time to 0.1% |
Single Supply Operation |
Fully Specified for 5 V Supply |
Good Video Specifications |
(RL = 1 kΩ, G = +2) |
Gain Flatness 0.1 dB to 25 MHz |
0.02% Differential Gain Error |
0.06° Differential Phase Error |
Low Distortion |
-70 dBc Worst Harmonic @ 5 MHz |
-62 dBc Worst Harmonic @ 20 MHz |
Op-Amp, 400Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
OP-AMP, 400MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
HI SPD, LO PWR, VIDEO AMP | Analog Devices |
Where can I find additional details, specifications and documents for a AD8011ARZ?
Additional datasheets, footprints and schematics for AD8011ARZ are listed on our Part Details page. You can also find images and similar parts to AD8011ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8011ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8011ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8011ARZ fall under?
The AD8011ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD8011ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8011ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8011ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8011ARZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8011ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8011ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8011ARZ?
You can fill out our help required form which you can use to request a quote for AD8011ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.