Status: | Production |
---|---|
Series: | AD8004 |
RoHS: | Compliant |
High speed |
250 MHz -3 dB bandwidth |
(G = +1) |
3000 V/µs slew rate |
21 ns settling time to 0.1% |
1.8 ns rise time for 2 V step |
Low power |
3.5 mA/amp power supply |
Current (35 mW/amp) |
Single supply operation |
Fully specified for +5 V supply |
High output current of 50 mA |
Good video specifications |
(RL = 150 Ω, G = +2) |
Gain flatness 0.1 dB to 30 MHz |
0.04% differential gain error |
0.10° differential phase error |
Low distortion |
–78 dBc THD at 5 MHz |
–61 dBc THD at 20 MHz |
Available in a 14-lead SOIC |
QUAD HI PERF LO PWR VIDEO | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Op-Amp, 250Mhz, -40 To 85Deg C, Soic-14 | Newark Electronics |
OP-AMP, 250MHZ, -40 TO 85DEG C, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a AD8004ARZ-14?
Additional datasheets, footprints and schematics for AD8004ARZ-14 are listed on our Part Details page. You can also find images and similar parts to AD8004ARZ-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8004ARZ-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8004ARZ-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8004ARZ-14 fall under?
The AD8004ARZ-14 is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8004ARZ-14 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8004ARZ-14 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8004ARZ-14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8004ARZ-14 have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8004ARZ-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8004ARZ-14 often in real-time on the comparison pages.
What if I can't find stock of AD8004ARZ-14?
You can fill out our help required form which you can use to request a quote for AD8004ARZ-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.