AD8002ARZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD8002
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8002 is a dual, low power, high speed amplifierdesigned to operate on ±5 V supplies. The AD8002 featuresunique transimpedance linearization circuitry, which allows theAD8002 to drive video loads with excellent differential gainand phase performance on only 50 mW of power per amplifier.The AD8002 is a current feedback amplifier and features gainflatness of 0.1 dB to 60 MHz while offering differential gain andphase error of 0.01% and 0.02°, which makes the AD8002 idealfor professional video electronics such as cameras and videoswitchers. Additionally, the low distortion and fast settling ofthe AD8002 make it ideal for buffer high speed analog-todigitalconverters (ADCs).The AD8002 offers a low power of 5.0 mA/amp maximum(VS = ±5 V) and can run on a single 12 V power supply, yet iscapable of delivering over 70 mA of load current. It is offeredin 8-lead SOIC and MSOP packages. These features make thisamplifier ideal for portable and battery-powered

Where to Buy

Prices starting from US$3.84

Distributor Stock
Logo for RS
RS
from US$6.95
1
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.84
185
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.18
61
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.91
57
in stock
Buy Now
Logo for element14
element14
from US$5.55
57
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.20
57
in stock
Buy Now

Features

Excellent video specifications (RL = 150 Ω, G = +2)
Gain flatness: 0.1 dB to 60 MHz
Differential gain error: 0.01%
Differential phase error: 0.02°
Low power
Maximum power supply current (50 mW): 5.0 mA/amp
High speed and fast settling
−3 dB bandwidth (G = +1): 600 MHz
−3 dB bandwidth (G = +2): 500 MHz
Slew rate: 1200 V/μs
Settling time to 0.1%: 16 ns
Low distortion
THD at fC = 5 MHz: −65 dBc
Third-order intercept at f1 = 10 MHz: 33 dBm
SFDR at f = 5 MHz: −66 dB
Crosstalk at f = 5 MHz: −60 dB
High output drive
Over 70 mA output current
Drives up to eight back terminated 75 Ω loads (four loads/side) while maintaining good differential gain/phase performance (0.01%/0.17°)
Available in 8-lead SOIC and MSOP packages

Alternative Descriptions

DUAL HI PERF LO PWR VIDEO | Analog Devices
Op-Amp, 600Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 600MHZ, -40 TO 85DEG C, NSOIC-8 | element14
AD8002ARZ | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8002ARZ?

Additional datasheets, footprints and schematics for AD8002ARZ are listed on our Part Details page. You can also find images and similar parts to AD8002ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8002ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8002ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8002ARZ fall under?

The AD8002ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD8002ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8002ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8002ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8002ARZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8002ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8002ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8002ARZ?

You can fill out our help required form which you can use to request a quote for AD8002ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay