Status: | Production |
---|---|
Series: | AD8001 |
RoHS: | Compliant |
Excellent Video Specifications |
(RL = 150Ω, G = +2) |
Gain Flatness 0.1 dB to 100 MHz |
0.01% Differential Gain Error |
0.025° Differential Phase Error |
Low Power |
5.5 mA Max Power Supply Current (55 mW) |
High Speed and Fast Settling |
880 MHz, -3 dB Bandwidth (G = +1) |
440 MHz, -3 dB Bandwidth (G = +2) |
1200 V/µs Slew Rate |
10 ns Settling Time to 0.1% |
Low Distortion |
65 dBc THD, fc = 5 MHz |
33 dBm Third Order Intercept, |
F1 = 10 MHz |
-66 dB SFDR, f = 5 MHz |
High Output Drive |
70 mA Output Current |
Drives Up to 4 Back-Terminated Loads |
(75Ω Each) While Maintaining |
Good Differential |
Gain/Phase Performance |
(0.05%/0.25°) |
HI PERF LO PWR VIDEO AMP | Analog Devices |
Op-Amp, 715Mhz, -40 To 85Deg C, Soic-8 | Newark Electronics |
OP-AMP, 715MHZ, -40 TO 85DEG C, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AD8001ARZ?
Additional datasheets, footprints and schematics for AD8001ARZ are listed on our Part Details page. You can also find images and similar parts to AD8001ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8001ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8001ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8001ARZ fall under?
The AD8001ARZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8001ARZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8001ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8001ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8001ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8001ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8001ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8001ARZ?
You can fill out our help required form which you can use to request a quote for AD8001ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.