Status: | Unknown |
---|---|
Series: | AD8000 Series |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.5GHz |
Slew Rate | 4100V/µs |
Supply Voltage Range | 4.5V to 12V |
Amplifier Case Style | LFCSP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | AD8000 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4.5V to 12V |
Gain Bandwidth | 1.5GHz |
IC Generic Number | 8000 |
Input Offset Voltage Max | 10mV |
Op Amp Type | High Speed |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 12V |
Supply Voltage Min | 4.5V |
Supply Voltage Type | Single |
Where can I find additional details, specifications and documents for a AD8000YCPZ-R2?
Additional datasheets, footprints and schematics for AD8000YCPZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD8000YCPZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8000YCPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8000YCPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8000YCPZ-R2 fall under?
The AD8000YCPZ-R2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8000YCPZ-R2 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8000YCPZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8000YCPZ-R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8000YCPZ-R2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AD8000YCPZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8000YCPZ-R2 often in real-time on the comparison pages.
What if I can't find stock of AD8000YCPZ-R2?
You can fill out our help required form which you can use to request a quote for AD8000YCPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.