Status: | Production |
---|---|
Series: | AD7989-1 |
RoHS: | Compliant |
High performance |
True differential analog input voltage range: ±VREF |
0 V to VREF with VREF between 2.4 V and 5.1 V |
Throughput: 500 kSPS/100 kSPS options |
Zero latency architecture |
18-bit resolution with no missing codes |
INL: ±1 LSB typical, ±2 LSB maximum |
Dynamic range: 99 dB at VREF = 5 V |
SNR: 98 dB at fIN = 1 kHz, VREF = 5 V |
THD: −119 dB at fIN = 1 kHz, VREF = 5 V |
SINAD: 97 dB at fIN = 1 kHz, VREF = 5 V |
Low power dissipation |
Single-supply 2.5 V operation with 1.8 V, 2.5 V, 3 V, and 5 V logic interface |
400 μW at 100 kSPS (VDD only) |
700 μW at 100 kSPS (total) |
70 μW at 10 kSPS |
Proprietary serial interface SPI-/QSPI™-/MICROWIRE™-/DSP-compatible |
10-lead MSOP and 3 mm × 3 mm 10-Lead LFCSP |
Wide operating temperature range: −40°C to +85°C |
100ksps, low power, 18 bit uSA | Analog Devices |
Adc, 18Bit, 100Ksps, Msop-10 | Newark Electronics |
ADC, 18BIT, 100KSPS, MSOP-10 | element14 |
Where can I find additional details, specifications and documents for a AD7989-1BRMZ?
Additional datasheets, footprints and schematics for AD7989-1BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7989-1BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7989-1BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7989-1BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7989-1BRMZ fall under?
The AD7989-1BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7989-1BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7989-1BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7989-1BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7989-1BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7989-1BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7989-1BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7989-1BRMZ?
You can fill out our help required form which you can use to request a quote for AD7989-1BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.