Status: | Production |
---|---|
Series: | AD795 |
RoHS: | Compliant |
Low power replacement for Burr-Brown |
OPA111, OPA121 op amps |
Low noise |
3.3 μV P-P maximum, 0.1 Hz to 10 Hz |
11 nV/√Hz maximum at 10 kHz |
0.6 fA/√Hz at 1 kHz |
High dc accuracy |
500 μV maximum offset voltage |
10 μV/°C maximum drift |
2 pA maximum input bias current |
Low power: 1.5 mA maximum supply current |
IC, LOW POWER OP AMP IC | Analog Devices |
Op-Amp, 1.6Mhz, 0 To 70Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 1.6MHZ, 0 TO 70DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AD795JRZ?
Additional datasheets, footprints and schematics for AD795JRZ are listed on our Part Details page. You can also find images and similar parts to AD795JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD795JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD795JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD795JRZ fall under?
The AD795JRZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD795JRZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD795JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD795JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD795JRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD795JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD795JRZ often in real-time on the comparison pages.
What if I can't find stock of AD795JRZ?
You can fill out our help required form which you can use to request a quote for AD795JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.