Status: | Production |
---|---|
Series: | AD7920 |
RoHS: | Compliant |
Prices starting from US$4.88
Throughput Rate: 250 kSPS |
Specified for VDD of 2.35 V to 5.25 V |
Low Power: |
3 mW typ at 250 KSPS with 3 V Supplies |
12.5 mW typ at 250 KSPS with 5 V Supplies |
Wide Input Bandwidth: |
70 dB SNR at 100 kHz Input Frequency |
No Pipeline Delays |
Flexible Power/Serial Clock Speed Management |
High Speed Serial Interface SPI®/QSPI™/MICROWIRE™/DSP Compatible |
Standby Mode: 1 µA max |
6-Lead SC70 Package |
8-Lead µSOIC Package |
12-BIT 250KSPS,ADC SC70 PKG I. | Analog Devices |
ADC, 12BIT, 250KSPS, SC-70-6 | element14 |
Adc, 12Bit, 250Ksps, Sc-70-6 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7920BKSZ-500RL7?
Additional datasheets, footprints and schematics for AD7920BKSZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to AD7920BKSZ-500RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7920BKSZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7920BKSZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7920BKSZ-500RL7 fall under?
The AD7920BKSZ-500RL7 is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7920BKSZ-500RL7 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7920BKSZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7920BKSZ-500RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7920BKSZ-500RL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for AD7920BKSZ-500RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7920BKSZ-500RL7 often in real-time on the comparison pages.
What if I can't find stock of AD7920BKSZ-500RL7?
You can fill out our help required form which you can use to request a quote for AD7920BKSZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.