Status: | Production |
---|---|
Series: | AD7910 |
RoHS: | Compliant |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.09
|
20,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.95
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.21
|
166
in stock
|
Buy Now | |
element14
from US$4.38
|
166
in stock
|
Buy Now | |
Farnell
from US$4.18
|
166
in stock
|
Buy Now | |
Richardson RFPD
from US$3.93
|
24
in stock
|
Buy Now |
Specified for VDD of 2.35 V to 5.25 V |
Low Power: |
3 mW typ at 250 KSPS with 3 V Supplies |
12.5 mW typ at 250 KSPS with 5 V Supplies |
Wide Input Bandwidth: |
70 dB SNR at 100 kHz Input Frequency |
Flexible Power/Serial Clock Speed Management |
Throughput Rate: 250 kSPS |
No Pipeline Delays |
High Speed Serial Interface SPI®/QSPI™/MICROWIRE™/DSP Compatible |
Standby Mode: 1 µA max |
6-Lead SC70 Package |
8-Lead µSOIC Package |
10-Bit,250ksps, ADC in microSO | Analog Devices |
Adc, 10Bit, 250Ksps, Msop-8 | Newark Electronics |
ADC, 10BIT, 250KSPS, MSOP-8 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7910ARMZ?
Additional datasheets, footprints and schematics for AD7910ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7910ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7910ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7910ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7910ARMZ fall under?
The AD7910ARMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7910ARMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7910ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7910ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7910ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7910ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7910ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD7910ARMZ?
You can fill out our help required form which you can use to request a quote for AD7910ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.