Status: | Production |
---|---|
Series: | AD790 |
RoHS: | Not Compliant |
Prices starting from US$45.94
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$45.94
|
-
|
Buy Now |
45 ns max Propagation Delay |
Single 5 V or Dual ±15 V Supply Operation |
CMOS or TTL Compatible Output |
250 µV max Input Offset Voltage |
500 µV max Input Hysteresis Voltage |
15 V max Differential Input Voltage |
Onboard Latch |
60 mW Power Dissipation |
Available in 8-Pin Plastic and Hermetic Cerdip Packages |
Available in Tape and Reel in Accordance with EIA-481A Standard |
HIGH SPEED COMPARATOR IC | Analog Devices |
Where can I find additional details, specifications and documents for a AD790SQ?
Additional datasheets, footprints and schematics for AD790SQ are listed on our Part Details page. You can also find images and similar parts to AD790SQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD790SQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD790SQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD790SQ fall under?
The AD790SQ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to AD790SQ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD790SQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD790SQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD790SQ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD790SQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD790SQ often in real-time on the comparison pages.
What if I can't find stock of AD790SQ?
You can fill out our help required form which you can use to request a quote for AD790SQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.