Status: | Production |
---|---|
Series: | AD7896 |
RoHS: | Compliant |
Prices starting from US$16.44
100 kHz Throughput Rate |
Fast 12-Bit Sampling ADC with 8 µs Conversion Time |
8-Lead PDIP and SOIC |
Single 2.7 V to 5.5 V Supply Operation |
High Speed, Easy-to-Use Serial Interface |
On-Chip Track-and-Hold Amplifier |
Analog Input Range Is 0 V to Supply |
High Input Impedance |
Low Power: 9 mW Typ |
12-BIT SAMPLING A/D IC | Analog Devices |
Adc, 12-Bit, Nsoic-8, -40 To 85Deg C | Newark Electronics |
ADC, 12-BIT, NSOIC-8, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7896ARZ?
Additional datasheets, footprints and schematics for AD7896ARZ are listed on our Part Details page. You can also find images and similar parts to AD7896ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7896ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7896ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7896ARZ fall under?
The AD7896ARZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7896ARZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7896ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7896ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7896ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7896ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7896ARZ often in real-time on the comparison pages.
What if I can't find stock of AD7896ARZ?
You can fill out our help required form which you can use to request a quote for AD7896ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.