Status: | Production |
---|---|
Series: | AD7894 |
RoHS: | Compliant |
Fast 14-Bit ADC with 5 µs Conversion Time |
8-Lead SOIC Package |
Single 5 V Supply Operation |
High Speed, Easy-to-Use, Serial Interface |
On-Chip Track/Hold Amplifier |
High Input Impedance |
Selection of Input Ranges: |
±10 V for AD7894-10 |
±2.5 V for AD7894-3 |
0 V to +2.5 V for AD7894-2 |
Low Power: 20 mW Typ |
Pin Compatible Upgrade of 12-Bit AD7895 |
SERIAL 14-BIT ADC I.C. | Analog Devices |
Adc, 14Bit, 200Ksps, Nsoic-8 | Newark Electronics |
ADC, 14BIT, 200KSPS, NSOIC-8 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7894ARZ-2?
Additional datasheets, footprints and schematics for AD7894ARZ-2 are listed on our Part Details page. You can also find images and similar parts to AD7894ARZ-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7894ARZ-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7894ARZ-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7894ARZ-2 fall under?
The AD7894ARZ-2 is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7894ARZ-2 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7894ARZ-2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7894ARZ-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7894ARZ-2 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7894ARZ-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7894ARZ-2 often in real-time on the comparison pages.
What if I can't find stock of AD7894ARZ-2?
You can fill out our help required form which you can use to request a quote for AD7894ARZ-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.