Status: | Production |
---|---|
Series: | AD7892 |
RoHS: | Compliant |
Fast 12-Bit ADC with 1.47 µs Conversion Time |
600 kSPS Throughput Rate (AD7892-3) |
500 kSPS Throughput Rate (AD7892-1, AD7892-2) |
Single Supply Operation |
On-Chip Track/Hold Amplifier |
High Speed Serial and Parallel Interface |
Low Power, 60 mW typ |
Selection of Input Ranges: |
±10 V or ±5 V for AD7892-1 |
0 V to +2.5 V for AD7892-2 |
±2.5 V for AD7892-3 |
Overvoltage Protection on Analog Inputs (AD7892-1 and AD7892-3) |
12-BIT ADC I.C. | Analog Devices |
Adc, 12Bit, 600Ksps, Soic-24 | Newark Electronics |
ADC, 12BIT, 600KSPS, SOIC-24 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7892ARZ-3?
Additional datasheets, footprints and schematics for AD7892ARZ-3 are listed on our Part Details page. You can also find images and similar parts to AD7892ARZ-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7892ARZ-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7892ARZ-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7892ARZ-3 fall under?
The AD7892ARZ-3 is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7892ARZ-3 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7892ARZ-3 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7892ARZ-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7892ARZ-3 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7892ARZ-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7892ARZ-3 often in real-time on the comparison pages.
What if I can't find stock of AD7892ARZ-3?
You can fill out our help required form which you can use to request a quote for AD7892ARZ-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.