AD7887ARMZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7887
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7887 is a high speed, low power, 12-bit analog-to-digital converter (ADC) that operates from a single 2.7 V to 5.25 V power supply. The AD7887 is capable of 125 kSPS throughput rate. The input track-and-hold acquires a signal in 500 ns and features a single-ended sampling scheme. The output coding for the AD7887 is straight binary, and the part is capable of converting full power signals of up to 2.5 MHz.The AD7887 can be configured for either dual- or single-channel operation via the on-chip control register. There is a default single-channel mode that allows the AD7887 to be operated as a read-only ADC. In single-channel operation, there is one analog input (AIN0) and the AIN1/VREF pin assumes its VREF function. This VREF pin allows the user access to the part’s internal 2.5 V reference, or the VREF pin can be overdriven by an external reference to provide the reference voltage for the part. This external reference voltage has a range of 2.5 V to VDD. The analog input range on AIN0 is 0 to VREF.In dual-channel operation, the AIN1/VREF pin assumes its AIN1 function, providing a second analog input channel. In this case, the reference voltage for the part is provided via the VDD pin. As a result, the input voltage range on both the AIN0 and AIN1 inputs is 0 to VDD.CMOS construction ensures low power dissipation of typically 2 mW for normal operation and 3 μW in power-down mode. The part is available in an 8-lead, 0.15-inch-wide narrow body SOIC and an 8-lead MSOP package.Product HighlightsSmallest 12-bit dual-/single-channel ADC; 8-lead MSOP package.Lowest power 12-bit dual-/single-channel ADC.Flexible power management options, including automatic power-down after conversion.Read-only ADC capability.Analog input range from 0 V to VREF.Versatile serial input/output port (SPI/QSPI/MICROWIRE/ DSP compatible).

Where to Buy

Prices starting from US$8.40

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$8.52
50
in stock
Buy Now
Logo for element14
element14
from US$10.03
50
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.18
50
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$8.64
42
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.40
-
Buy Now

Alternative Descriptions

Adc, 12Bit, 125Ksps, Msop-8 | Newark Electronics
ADC, 12BIT, 125KSPS, MSOP-8 | element14
2 CHANNEL, SERIAL 12-BIT ADC I | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7887ARMZ?

Additional datasheets, footprints and schematics for AD7887ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7887ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7887ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7887ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7887ARMZ fall under?

The AD7887ARMZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7887ARMZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7887ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7887ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7887ARMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7887ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7887ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD7887ARMZ?

You can fill out our help required form which you can use to request a quote for AD7887ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay