Status: | Production |
---|---|
Series: | AD7879 |
RoHS: | Compliant |
4-wire touch screen interface |
1.6 V to 3.6 V operation |
Median and averaging filter to reduce noise |
Automatic conversion sequencer and timer |
User-programmable conversion parameters |
Auxiliary analog input/battery monitor (0.5 V to 5 V) |
1 optional GPIO |
Interrupt outputs (INT, PENIRQ) |
Touch-pressure measurement |
Wake-up on touch function |
Shutdown mode: 6 μA maximum |
12-ball, 1.6 mm × 2 mm WLCSP |
16-lead, 4 mm × 4 mm LFCSP |
Touch Screen Controller | Analog Devices |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7879WACPZ-R5?
Additional datasheets, footprints and schematics for AD7879WACPZ-R5 are listed on our Part Details page. You can also find images and similar parts to AD7879WACPZ-R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7879WACPZ-R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7879WACPZ-R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7879WACPZ-R5 fall under?
The AD7879WACPZ-R5 is listed under Capacitive-to-Digital and Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to AD7879WACPZ-R5 when available in the Capacitive-to-Digital and Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7879WACPZ-R5 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7879WACPZ-R5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7879WACPZ-R5 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7879WACPZ-R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7879WACPZ-R5 often in real-time on the comparison pages.
What if I can't find stock of AD7879WACPZ-R5?
You can fill out our help required form which you can use to request a quote for AD7879WACPZ-R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.