AD7874BNZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7874
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7874 is a four-channel simultaneous sampling, 12-bit data acquisition system. The part contains a high speed 12-bit ADC, on chip reference, on-chip clock and four track/hold amplifiers. This latter feature allows the four input channels to be sampled simultaneously, thus preserving the relative phase information of the four input channels, which is not possible if all four channels share a single track/hold amplifier. This makes the AD7874 ideal for

Where to Buy

Prices starting from US$94.36

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$94.36
769
in stock
Buy Now
Logo for element14
element14
from US$144.60
8
in stock
Buy Now
Logo for Farnell
Farnell
from US$136.74
8
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$129.90
-
Buy Now

Features

Four On-Chip Track/Hold Amplifiers
Simultaneous Sampling of 4 Channels
Fast 12-Bit ADC with 8 µs Conversion Time/Channel
29 kHz Sample Rate for All Four Channels
On-Chip Reference
±10 V Input Range
±5 V Supplies

Alternative Descriptions

4 CHANNEL 12 BIT ADC IC | Analog Devices
ADC, 12BIT, 29KSPS, , DIP-28 | element14
CONVERTER - ADC | Richardson RFPD
Adc, Quad, 12Bit, 29Ksps, Dip-28 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7874BNZ?

Additional datasheets, footprints and schematics for AD7874BNZ are listed on our Part Details page. You can also find images and similar parts to AD7874BNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7874BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7874BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7874BNZ fall under?

The AD7874BNZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7874BNZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7874BNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7874BNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7874BNZ have stock available?

Authorised distributors including Analog Devices, element14, Farnell, Richardson RFPD and Newark Electronics have stock available or on a lead time for AD7874BNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7874BNZ often in real-time on the comparison pages.

What if I can't find stock of AD7874BNZ?

You can fill out our help required form which you can use to request a quote for AD7874BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay