Status: | Production |
---|---|
Series: | AD7870 |
RoHS: | Compliant |
Complete Monolithic 12-Bit ADC with: |
2 µs Track/Hold Amplifier |
8 µs A/D Converter |
On-Chip Reference |
Laser-Trimmed Clock |
Parallel, Byte and Serial Digital Interface |
57 ns Data Access Time |
72 dB SNR at 10 kHz Input Frequency |
(AD7870, AD7875) |
Low Power: –60 mW typ |
Variety of Input Ranges: |
±3 V for AD7870 |
0 V to +5 V for AD7875 |
±10 V for AD7876 |
2-BIT SAMPLING ADC I.C. | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7870JPZ?
Additional datasheets, footprints and schematics for AD7870JPZ are listed on our Part Details page. You can also find images and similar parts to AD7870JPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7870JPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7870JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7870JPZ fall under?
The AD7870JPZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7870JPZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7870JPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7870JPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7870JPZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7870JPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7870JPZ often in real-time on the comparison pages.
What if I can't find stock of AD7870JPZ?
You can fill out our help required form which you can use to request a quote for AD7870JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.